The DTA024E series digital transistor is a PNP type with a maximum collector current of -100mA and a collector-emitter voltage rating of -50V. It features built-in biasing resistors (R1 and R2, both 22kΩ), which facilitate easy circuit design by allowing inverter configurations without the need for external input resistors. The transistor operates effectively with only the on/off conditions set for its operation. It is suitable for applications such as inverters, interfaces, and drivers. The device is packaged in a SOT-723 format, making it compact for various electronic applications. The product is RoHS compliant, ensuring it meets environmental standards.
TRANS PREBIAS PNP 50V VMT3 Product overview: DTA024EMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA024EMT2L can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 150mW Surface Mount VMT3
DIGITAL TRANSISTOR, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V VMT3
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTA024EMT2L | DTA024EMT2LCT-ND | 82AC2598 | DTA024EMT2L | DTA024EMT2L |
| Product Name | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | |||
| Package Type | Tape & Reel (TR) | SOT-723 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts |