Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 65MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 65MHz 405mW Surface Mount U-DFN2020-6 (Type B)
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 65MHz 405mW Surface Mount U-DFN2020-6 (Type B)
TRANS 2-PNP 1A 60V U-DFN2020-6
Bipolar Transistors - BJT SS Low Sat Transistor
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DSS5160FDB-7CT-ND | DSS5160FDB-7 | DSS5160FDB-7 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |