Manufacturer: Rohm Semiconductor
Win Source Part Number: 869868-DTA024XEBTL
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3F (SOT-416FL)
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Family Name: DTA024
Categories: Discrete Semiconductor Products
Case / Package: EMT3F (SOT-416FL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 846-DTA024XEBTLTR, 846-DTA024XEBTLCT, 846-DTA024XEBTLDKR
TRANS PREBIAS PNP 50V 0.1A EMT3F Product overview: DTA024XEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA024XEBTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS PREBIAS PNP 50V 0.1A EMT3F
DIGITAL TRANSISTOR, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSISTOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 869868-DTA024XEBTL | 292-DTA024XEBTL | 846-DTA024XEBTLTR-ND | DTA024XEBTL | 82AC2600 | DTA024XEBTL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA024XEBTL | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP | |||
| Package Type | SOT3; EMT3F (SOT-416FL) | Tape & Reel (TR) | SC-89, SOT-490 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 50 volts | 50 volts |