The DTA115EE is a PNP pre-biased bipolar transistor in an SOT-523 package measuring 1.70 mm x 0.85 mm x 1.75 mm. It has a maximum collector-emitter voltage of -50 V, an output current of -100 mA, and a power dissipation of 150 mW. The junction temperature ranges from -55°C to +150°C. Thermal resistance is 833 °C/W. Input resistance is 70 to 130 kΩ, with a resistance ratio R2/R1 of 0.8 to 1.2. DC current gain is 80 min at -10 mA output current. Transition frequency is 250 MHz. The device is RoHS compliant, halogen-free per UL 94 V-0, and has moisture sensitivity level 1.
DIGITAL TRANSISTOR PNP, SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA115EE-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |