DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DN350T05-7 DN350T05-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014512-DN350T05-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014512-DN350T05-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DN350T05-7 - 014512-DN350T05-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DN350T05-7
014512-DN350T05-7
TRANSISTORS - Transistors (BJT) - Single - DN350T05-7 014512-DN350T05-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014512-DN350T05-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014512-DN350T05-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
350V 0.5A SOT23 Bipolar Transistor
276-DN350T05-7
350V 0.5A SOT23 Bipolar Transistor 276-DN350T05-7
TRANS NPN 350V 0.5A SOT23-3 Product overview: DN350T05-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DN350T05-7 can be used for catalog matching and distributor lookup.

TRANS NPN 350V 0.5A SOT23-3 Product overview: DN350T05-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DN350T05-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DN350T05DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DN350T05DIDKR-ND
Single Bipolar Transistors DN350T05DIDKR-ND
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DN350T05DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DN350T05DICT-ND
Single Bipolar Transistors DN350T05DICT-ND
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DN350T05DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DN350T05DITR-ND
Single Bipolar Transistors DN350T05DITR-ND
Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DN350T05-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DN350T05-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DN350T05-7
TRANS NPN 350V 0.5A SOT23-3

TRANS NPN 350V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - DN350T05-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DN350T05-7
Single Bipolar Transistors DN350T05-7
TRANS NPN 350V 0.5A SOT23-3

TRANS NPN 350V 0.5A SOT23-3

Supplier's Site Datasheet
Transistor, Npn, 350V, 500Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. - 25R4547 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 350V, 500Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc.
25R4547
Transistor, Npn, 350V, 500Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. 25R4547
TRANSISTOR, NPN, 350V, 500mA, 300mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, NPN, 350V, 500mA, 300mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DN350T05-7
Bipolar Transistors - BJT DN350T05-7
Bipolar Transistors - BJT NPN BIPOLAR

Bipolar Transistors - BJT NPN BIPOLAR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 014512-DN350T05-7 276-DN350T05-7 DN350T05DIDKR-ND DN350T05-7 DN350T05-7 25R4547 DN350T05-7
Product Name TRANSISTORS - Transistors (BJT) - Single - DN350T05-7 350V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Npn, 350V, 500Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data