DIODES Incorporated 40V 2A Bipolar Transistor DSS4240Y-7

Description
TRANS NPN 40V 2A SOT363 Product overview: DSS4240Y-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4240Y-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 2A SOT363 Product overview: DSS4240Y-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4240Y-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 2A Bipolar Transistor
276-DSS4240Y-7
40V 2A Bipolar Transistor 276-DSS4240Y-7
TRANS NPN 40V 2A SOT363 Product overview: DSS4240Y-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4240Y-7 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 2A SOT363 Product overview: DSS4240Y-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4240Y-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DSS4240Y-7 - 014918-DSS4240Y-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS4240Y-7
014918-DSS4240Y-7
TRANSISTORS - Transistors (BJT) - Single - DSS4240Y-7 014918-DSS4240Y-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014918-DSS4240Y-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 320mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014918-DSS4240Y-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 320mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 31-DSS4240Y-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DSS4240Y-7DKR-ND
Single Bipolar Transistors 31-DSS4240Y-7DKR-ND
Bipolar (BJT) Transistor NPN 40V 2A 250MHz 625mW Surface Mount SOT-363

Bipolar (BJT) Transistor NPN 40V 2A 250MHz 625mW Surface Mount SOT-363

Buy Now Datasheet
Single Bipolar Transistors - 31-DSS4240Y-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DSS4240Y-7CT-ND
Single Bipolar Transistors 31-DSS4240Y-7CT-ND
Bipolar (BJT) Transistor NPN 40V 2A 250MHz 625mW Surface Mount SOT-363

Bipolar (BJT) Transistor NPN 40V 2A 250MHz 625mW Surface Mount SOT-363

Buy Now Datasheet
Single Bipolar Transistors - 31-DSS4240Y-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DSS4240Y-7TR-ND
Single Bipolar Transistors 31-DSS4240Y-7TR-ND
Bipolar (BJT) Transistor NPN 40V 2A 250MHz 625mW Surface Mount SOT-363

Bipolar (BJT) Transistor NPN 40V 2A 250MHz 625mW Surface Mount SOT-363

Buy Now Datasheet
TRANS NPN 40V 2A SOT363 - 233-DSS4240Y-7 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 2A SOT363
233-DSS4240Y-7
TRANS NPN 40V 2A SOT363 233-DSS4240Y-7
TRANS NPN 40V 2A SOT363

TRANS NPN 40V 2A SOT363

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS4240Y-7
Bipolar Transistors - BJT DSS4240Y-7
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN,SOT-363,GREEN,3K

Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN,SOT-363,GREEN,3K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS4240Y-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS4240Y-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS4240Y-7
TRANS NPN 40V 2A SOT363

TRANS NPN 40V 2A SOT363

Supplier's Site
Single Bipolar Transistors - DSS4240Y-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS4240Y-7
Single Bipolar Transistors DSS4240Y-7
TRANS NPN 40V 2A SOT363

TRANS NPN 40V 2A SOT363

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DSS4240Y-7 014918-DSS4240Y-7 31-DSS4240Y-7DKR-ND 233-DSS4240Y-7 DSS4240Y-7 DSS4240Y-7 DSS4240Y-7
Product Name 40V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSS4240Y-7 Single Bipolar Transistors TRANS NPN 40V 2A SOT363 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 274908 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details