ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA114TCAT116

Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTA114TCAT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA114TCAT116TR-ND
Single, Pre-Biased Bipolar Transistors 846-DTA114TCAT116TR-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm - 82AC2631 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm
82AC2631
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm 82AC2631
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA114TCAT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA114TCAT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA114TCAT116
TRANS PREBIAS PNP 50V 0.1A SST3

TRANS PREBIAS PNP 50V 0.1A SST3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 846-DTA114TCAT116TR-ND 82AC2631 DTA114TCAT116
Product Name Single, Pre-Biased Bipolar Transistors Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Type Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data