Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
PNP BJT Transistor, 50V, 100mA, SC-75 Product overview: DTA114TET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114TET1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 203491-DTA114TET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
PNP Bipolar Digital Transistor (BRT)
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
ON SEMICONDUCTOR - DTA114TET1G - BRT TRANSISTOR, 50V, 10KOHM, SC75, FULL REEL
TRANS PREBIAS PNP 50V 0.1A SC75
BRT TRANSISTOR, 50V, 10KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTA114TET1GOSTR-ND | 292-DTA114TET1G | 203491-DTA114TET1G | DTA114TET1G | DTA114TET1G | 598-DTA114TET1G | DTA114TET1G | 88H4599 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 100mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114TET1G | Bipolar Transistors - Pre-Biased | ON SEMICONDUCTOR - DTA114TET1G - BRT TRANSISTOR, 50V, 10KOHM, SC75, FULL REEL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 10Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | PNP | PNP; PNP | |||
| Package Type | SC-75, SOT-416 | SOT3; SC-75, SOT-416 | SC-75 (SOT-416) 3 LEAD | TO-3 | ||||
| IC(max) | 100 milliamps | 100 milliamps | ||||||
| VCEO | 50 volts | 50 volts |