Microchip Technology, Inc. MOSFETs DN3135K1-G

Description
MOSFET N-CH 350V 72MA SOT23-3
Request a Quote Datasheet
Description
MOSFET N-CH 350V 72MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1656450P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656450P
MOSFETs 1656450P
MOSFET N-CH 350V 72MA SOT23-3

MOSFET N-CH 350V 72MA SOT23-3

Supplier's Site
MOSFETs - 1656450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656450
MOSFETs 1656450
MOSFET N-CH 350V 72MA SOT23-3

MOSFET N-CH 350V 72MA SOT23-3

Supplier's Site
MOSFETs - 1655144 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655144
MOSFETs 1655144
MOSFET N-CH 350V 72MA SOT23-3

MOSFET N-CH 350V 72MA SOT23-3

Supplier's Site
Singapore, Singapore
350V 72MA SOT23 MOSFET Transistor
278-DN3135K1-G
350V 72MA SOT23 MOSFET Transistor 278-DN3135K1-G
MOSFET N-CH 350V 72MA SOT23-3 Product overview: DN3135K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 72MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 72MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3135K1-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 350V 72MA SOT23-3 Product overview: DN3135K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 72MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 72MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3135K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3135K1-G - 1033912-DN3135K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3135K1-G
1033912-DN3135K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3135K1-G 1033912-DN3135K1-G
Manufacturer: Microchip Technology Win Source Part Number: 1033912-DN3135K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 350V Continuous Drain Current at 25°C: 72mA (Tj) Max Input Capacitance: 120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 Ohm @ 150mA, 0V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 1033912-DN3135K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 350V
Continuous Drain Current at 25°C: 72mA (Tj)
Max Input Capacitance: 120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 Ohm @ 150mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking

Buy Now Datasheet
Single FETs, MOSFETs - DN3135K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3135K1-GCT-ND
Single FETs, MOSFETs DN3135K1-GCT-ND
N-Channel 350V 72mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 350V 72mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DN3135K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3135K1-GDKR-ND
Single FETs, MOSFETs DN3135K1-GDKR-ND
N-Channel 350V 72mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 350V 72mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DN3135K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3135K1-GTR-ND
Single FETs, MOSFETs DN3135K1-GTR-ND
N-Channel 350V 72mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 350V 72mA (Tj) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DN3135K1-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN3135K1-G
Single FETs, MOSFETs DN3135K1-G
MOSFET N-CH 350V 72MA SOT23-3

MOSFET N-CH 350V 72MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 350V 35Ohm

MOSFET 350V 35Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN3135K1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN3135K1-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN3135K1-G
MOSFET N-CH 350V 72MA SOT23-3

MOSFET N-CH 350V 72MA SOT23-3

Supplier's Site
Mosfet, N-Ch, 350V, 0.072A, Sot-23; Channel Type Microchip - 87X8687 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 350V, 0.072A, Sot-23; Channel Type Microchip
87X8687
Mosfet, N-Ch, 350V, 0.072A, Sot-23; Channel Type Microchip 87X8687
MOSFET, N-CH, 350V, 0.072A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:72mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N-CH, 350V, 0.072A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:72mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 350V, 0.072A, Sot-23; Channel Type Microchip - 67X5079 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 350V, 0.072A, Sot-23; Channel Type Microchip
67X5079
Mosfet, N-Ch, 350V, 0.072A, Sot-23; Channel Type Microchip 67X5079
MOSFET, N-CH, 350V, 0.072A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:72mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N-CH, 350V, 0.072A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:72mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 350V, 0.072A, Sot-23-3; Transistor Polarity Microchip - 95Y0124 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 350V, 0.072A, Sot-23-3; Transistor Polarity Microchip
95Y0124
Mosfet, N Ch, 350V, 0.072A, Sot-23-3; Transistor Polarity Microchip 95Y0124
MOSFET, N CH, 350V, 0.072A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:72mA; Drain Source Voltage Vds:350V; On Resistance Rds(on):35ohm; Rds(on) Test Voltage Vgs:0V; Threshold Voltage Vgs:-; Power RoHS Compliant: Yes

MOSFET, N CH, 350V, 0.072A, SOT-23-3; Transistor Polarity:N Channel; Continuous Drain Current Id:72mA; Drain Source Voltage Vds:350V; On Resistance Rds(on):35ohm; Rds(on) Test Voltage Vgs:0V; Threshold Voltage Vgs:-; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1656450P 1656450 278-DN3135K1-G 1033912-DN3135K1-G DN3135K1-GCT-ND DN3135K1-G DN3135K1-G DN3135K1-G 87X8687 95Y0124
Product Name MOSFETs MOSFETs 350V 72MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3135K1-G Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 350V, 0.072A, Sot-23; Channel Type Microchip Mosfet, N Ch, 350V, 0.072A, Sot-23-3; Transistor Polarity Microchip
Package Type SOT23; SOT-23 Sot Tape & Reel (TR) SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion Depletion Depletion
Number of units in IC 1
V(BR)DSS 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data