DIODES Incorporated Single FETs, MOSFETs DMWSH170H850HM4

Description
SIC MOSFET BVDSS: >1000V TO247-4
Request a Quote
Description
SIC MOSFET BVDSS: >1000V TO247-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMWSH170H850HM4 is a 1700V N-channel silicon carbide power MOSFET in a TO247-4 package, designed for high-efficiency power management applications such as SMPS, UPS, EV/HEV DC-DC converters, and on-board chargers. It has a maximum drain-source voltage of 1700V, a static drain-source on-resistance of 0.85Ω at VGS = 20V and ID = 2A, and a continuous drain current of 6.58A at TC = +25°C. The device is housed in a molded plastic package with a "Green" molding compound, rated UL 94 V-0, and features a matte tin annealed copper leadframe. Thermal resistance from junction to case is 2.04°C/W, and the operating and storage junction temperature range is -55°C to +175°C. The part is RoHS compliant, halogen and antimony free, and qualified for automotive applications per AEC-Q200. It weighs approximately 6.6 grams.

Datasheet Summary
Powered by GS/AI

The DMWSH170H850HM4 is a 1700V N-channel silicon carbide power MOSFET in a TO247-4 package, designed for high-efficiency power management applications such as SMPS, UPS, EV/HEV DC-DC converters, and on-board chargers. It has a maximum drain-source voltage of 1700V, a static drain-source on-resistance of 0.85Ω at VGS = 20V and ID = 2A, and a continuous drain current of 6.58A at TC = +25°C. The device is housed in a molded plastic package with a "Green" molding compound, rated UL 94 V-0, and features a matte tin annealed copper leadframe. Thermal resistance from junction to case is 2.04°C/W, and the operating and storage junction temperature range is -55°C to +175°C. The part is RoHS compliant, halogen and antimony free, and qualified for automotive applications per AEC-Q200. It weighs approximately 6.6 grams.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMWSH170H850HM4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMWSH170H850HM4-ND
Single FETs, MOSFETs 31-DMWSH170H850HM4-ND
SIC MOSFET BVDSS: >1000V TO247-4

SIC MOSFET BVDSS: >1000V TO247-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMWSH170H850HM4-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

LP395 Ultra Reliable Power Transistor - LP395Z/NOPB - Texas Instruments
Specs
Transistor Type MOSFET
View Details
8 suppliers
MOSFETs - 348947 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-TO247-4
View Details
2 suppliers
Bipolar Transistors - 1660391 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details