Microchip Technology, Inc. 250V 1.1A TO252 MOSFET Transistor DN2625K4-G

Description
MOSFET N-CH 250V 1.1A TO252 Product overview: DN2625K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 1.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2625K4-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 1.1A TO252 Product overview: DN2625K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 1.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2625K4-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 1.1A TO252 MOSFET Transistor
278-DN2625K4-G
250V 1.1A TO252 MOSFET Transistor 278-DN2625K4-G
MOSFET N-CH 250V 1.1A TO252 Product overview: DN2625K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 1.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2625K4-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 1.1A TO252 Product overview: DN2625K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 1.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2625K4-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DN2625K4-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2625K4-GDKR-ND
Single FETs, MOSFETs DN2625K4-GDKR-ND
N-Channel 250V 1.1A (Tj) Surface Mount TO-252, (D-Pak)

N-Channel 250V 1.1A (Tj) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - DN2625K4-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2625K4-GCT-ND
Single FETs, MOSFETs DN2625K4-GCT-ND
N-Channel 250V 1.1A (Tj) Surface Mount TO-252, (D-Pak)

N-Channel 250V 1.1A (Tj) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - DN2625K4-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2625K4-GTR-ND
Single FETs, MOSFETs DN2625K4-GTR-ND
N-Channel 250V 1.1A (Tj) Surface Mount TO-252, (D-Pak)

N-Channel 250V 1.1A (Tj) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 250V 3.3A

MOSFET 250V 3.3A

Buy Now Datasheet
MOSFET N-CH 250V 1.1A 3DPAK - 536-DN2625K4-G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 1.1A 3DPAK
536-DN2625K4-G
MOSFET N-CH 250V 1.1A 3DPAK 536-DN2625K4-G
MOSFET N-CH 250V 1.1A 3DPAK

MOSFET N-CH 250V 1.1A 3DPAK

Supplier's Site
Mosfet, N-Ch, 250V, 1.1A, To-252; Transistor Polarity Microchip - 57AC1828 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 1.1A, To-252; Transistor Polarity Microchip
57AC1828
Mosfet, N-Ch, 250V, 1.1A, To-252; Transistor Polarity Microchip 57AC1828
MOSFET, N-CH, 250V, 1.1A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:1.1A; Drain Source Voltage Vds:250V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:0V; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 250V, 1.1A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:1.1A; Drain Source Voltage Vds:250V; On Resistance Rds(on):3.5ohm; Rds(on) Test Voltage Vgs:0V; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DN2625K4-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN2625K4-G
Single FETs, MOSFETs DN2625K4-G
MOSFET N-CH 250V 1.1A TO252

MOSFET N-CH 250V 1.1A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DN2625K4-G DN2625K4-GDKR-ND DN2625K4-G 536-DN2625K4-G 57AC1828 DN2625K4-G
Product Name 250V 1.1A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET MOSFET N-CH 250V 1.1A 3DPAK Mosfet, N-Ch, 250V, 1.1A, To-252; Transistor Polarity Microchip Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion
V(BR)DSS 250 volts 250 volts 250 volts
Transconductance 1.00E-4 kS
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data