DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DSS20200L-7 DSS20200L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080828-DSS20200L-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 1A, 2V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): NSS20200LT1G; DSS20200L; 2SA2061(TE85L); Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080828-DSS20200L-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 1A, 2V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): NSS20200LT1G; DSS20200L; 2SA2061(TE85L); Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DSS20200L-7 - 080828-DSS20200L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS20200L-7
080828-DSS20200L-7
TRANSISTORS - Transistors (BJT) - Single - DSS20200L-7 080828-DSS20200L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080828-DSS20200L-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 1A, 2V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): NSS20200LT1G; DSS20200L; 2SA2061(TE85L); Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080828-DSS20200L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 180mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1A, 2V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): NSS20200LT1G; DSS20200L; 2SA2061(TE85L);
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - DSS20200LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS20200LDITR-ND
Single Bipolar Transistors DSS20200LDITR-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS20200LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS20200LDICT-ND
Single Bipolar Transistors DSS20200LDICT-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS20200LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS20200LDIDKR-ND
Single Bipolar Transistors DSS20200LDIDKR-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 2A SOT23 Bipolar Transistor
276-DSS20200L-7
20V 2A SOT23 Bipolar Transistor 276-DSS20200L-7
TRANS PNP 20V 2A SOT23-3 Product overview: DSS20200L-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS20200L-7 can be used for catalog matching and distributor lookup.

TRANS PNP 20V 2A SOT23-3 Product overview: DSS20200L-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS20200L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DSS20200L-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS20200L-7
Single Bipolar Transistors DSS20200L-7
TRANS PNP 20V 2A SOT23-3

TRANS PNP 20V 2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS20200L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS20200L-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS20200L-7
TRANS PNP 20V 2A SOT23-3

TRANS PNP 20V 2A SOT23-3

Supplier's Site
Transistor, Pnp, 20V, 100Ma, 600Mw, Sot-23; Transistor Polarity Diodes Inc. - 25R4554 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 20V, 100Ma, 600Mw, Sot-23; Transistor Polarity Diodes Inc.
25R4554
Transistor, Pnp, 20V, 100Ma, 600Mw, Sot-23; Transistor Polarity Diodes Inc. 25R4554
TRANSISTOR, PNP, 20V, 100mA, 600mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:100mA; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, PNP, 20V, 100mA, 600mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:100mA; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS20200L-7
Bipolar Transistors - BJT DSS20200L-7
Bipolar Transistors - BJT LOW VCE(SAT) PNP SMT

Bipolar Transistors - BJT LOW VCE(SAT) PNP SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 080828-DSS20200L-7 DSS20200LDITR-ND 276-DSS20200L-7 DSS20200L-7 DSS20200L-7 25R4554 DSS20200L-7
Product Name TRANSISTORS - Transistors (BJT) - Single - DSS20200L-7 Single Bipolar Transistors 20V 2A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, 20V, 100Ma, 600Mw, Sot-23; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP PNP
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50V Bipolar Transistor - 292-BCR112WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
5 suppliers