TRANS PNP 20V 2A SOT23-3 Product overview: DSS5220TQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5220TQ-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3
TRANS PNP 20V 2A SOT-23-3
TRANS PNP 20V 2A SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 869825-DSS5220TQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 20 V 2 A 100MHz 600 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DSS5220
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS PNP 20V 2A SOT23-3
TRANS PNP 20V 2A SOT23-3
Bipolar Transistors - BJT SS Low Sat Transistor
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DSS5220TQ-7 | 31-DSS5220TQ-7TR-ND | 869825-DSS5220TQ-7 | DSS5220TQ-7 | DSS5220TQ-7 | DSS5220TQ-7 |
| Product Name | 20V 2A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DSS5220TQ-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts | |||
| VCBO | 20 volts |