DIODES Incorporated 40V 0.5A Bipolar Transistor DSS3540M-7B

Description
TRANS PNP 40V 0.5A 3DFN Product overview: DSS3540M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS3540M-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.5A 3DFN Product overview: DSS3540M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS3540M-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.5A Bipolar Transistor
276-DSS3540M-7B
40V 0.5A Bipolar Transistor 276-DSS3540M-7B
TRANS PNP 40V 0.5A 3DFN Product overview: DSS3540M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS3540M-7B can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.5A 3DFN Product overview: DSS3540M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS3540M-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DSS3540M-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS3540M-7BDITR-ND
Single Bipolar Transistors DSS3540M-7BDITR-ND
Bipolar (BJT) Transistor PNP 40V 500mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 40V 500mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - DSS3540M-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS3540M-7BDIDKR-ND
Single Bipolar Transistors DSS3540M-7BDIDKR-ND
Bipolar (BJT) Transistor PNP 40V 500mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 40V 500mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - DSS3540M-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS3540M-7BDICT-ND
Single Bipolar Transistors DSS3540M-7BDICT-ND
Bipolar (BJT) Transistor PNP 40V 500mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 40V 500mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DSS3540M-7B - 100749-DSS3540M-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS3540M-7B
100749-DSS3540M-7B
TRANSISTORS - Transistors (BJT) - Single - DSS3540M-7B 100749-DSS3540M-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 100749-DSS3540M-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 350mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100749-DSS3540M-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 350mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 100mA, 2V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS3540M-7B
Bipolar Transistors - BJT DSS3540M-7B
Bipolar Transistors - BJT SS Low Sat Transisto X1-DFN1006-3,10K

Bipolar Transistors - BJT SS Low Sat Transisto X1-DFN1006-3,10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS3540M-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS3540M-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS3540M-7B
TRANS PNP 40V 0.5A 3DFN

TRANS PNP 40V 0.5A 3DFN

Supplier's Site
Single Bipolar Transistors - DSS3540M-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS3540M-7B
Single Bipolar Transistors DSS3540M-7B
TRANS PNP 40V 0.5A 3DFN

TRANS PNP 40V 0.5A 3DFN

Supplier's Site Datasheet
Trans, Pnp, 40V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK8943 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK8943
Trans, Pnp, 40V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK8943
TRANS, PNP, 40V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-DSS3540M-7B DSS3540M-7BDITR-ND 100749-DSS3540M-7B DSS3540M-7B DSS3540M-7B DSS3540M-7B 28AK8943
Product Name 40V 0.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DSS3540M-7B Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Pnp, 40V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type Tape & Reel (TR) 3-UFDFN SOT3; 3-DFN1006 (1.0x0.6) 3-UFDFN TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC816-25W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 2467452 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223 (SC-73)
View Details
Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers