PNP SOT-323 Digital Transistor
PNP SOT-323 Digital Transistor
PNP SOT-323 Digital Transistor
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
DTA113ZU3 IS AN DIGITAL TRANSIST
Bipolar Transistors - Pre-Biased PNP -50 VCEO -0.1A SOT-323
TRANS PREBIAS PNP 50V 0.1A UMT3
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2643672 | DTA113ZU3T106DKR-ND | 687-DTA113ZU3T106 | DTA113ZU3T106 | DTA113ZU3T106 | 82AC2625 |
| Product Name | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | DTA113ZU3 IS AN DIGITAL TRANSIST | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm |
| Polarity | PNP | PNP | PNP; PNP | |||
| Package Type | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | |||
| Transistor Technology / Material | SILICON | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |