DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single DSS4160TQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325052-DSS4160TQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 725 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 280mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 5V Frequency - Transition: 150MHz Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DSS4160TQ-7DITR,DSS4 160TQ-7DIDKR,DSS4160 TQ-7DICT Base Product Number: DSS4160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325052-DSS4160TQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 725 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 280mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 5V Frequency - Transition: 150MHz Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DSS4160TQ-7DITR,DSS4 160TQ-7DIDKR,DSS4160 TQ-7DICT Base Product Number: DSS4160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325052-DSS4160TQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325052-DSS4160TQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325052-DSS4160TQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1325052-DSS4160TQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 725 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 280mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 5V Frequency - Transition: 150MHz Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DSS4160TQ-7DITR,DSS4 160TQ-7DIDKR,DSS4160 TQ-7DICT Base Product Number: DSS4160 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325052-DSS4160TQ-7
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 725 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 280mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 5V
Frequency - Transition: 150MHz
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DSS4160TQ-7DITR,DSS4160TQ-7DIDKR,DSS4160TQ-7DICT
Base Product Number: DSS4160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT23 Bipolar Transistor
276-DSS4160TQ-7
60V 1A SOT23 Bipolar Transistor 276-DSS4160TQ-7
TRANS NPN 60V 1A SOT23-3 Product overview: DSS4160TQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4160TQ-7 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT23-3 Product overview: DSS4160TQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4160TQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DSS4160TQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS4160TQ-7DICT-ND
Single Bipolar Transistors DSS4160TQ-7DICT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS4160TQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS4160TQ-7DIDKR-ND
Single Bipolar Transistors DSS4160TQ-7DIDKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS4160TQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS4160TQ-7DITR-ND
Single Bipolar Transistors DSS4160TQ-7DITR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS4160TQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS4160TQ-7
Single Bipolar Transistors DSS4160TQ-7
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS4160TQ-7
Bipolar Transistors - BJT DSS4160TQ-7
Bipolar Transistors - BJT 60V NPN Low Sat 1A 280mOhm

Bipolar Transistors - BJT 60V NPN Low Sat 1A 280mOhm

Buy Now Datasheet
Trans, Npn, 60V, 1A, 150Deg C, 0.725W Rohs Compliant Diodes Inc. - 28AK8946 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 1A, 150Deg C, 0.725W Rohs Compliant Diodes Inc.
28AK8946
Trans, Npn, 60V, 1A, 150Deg C, 0.725W Rohs Compliant Diodes Inc. 28AK8946
TRANS, NPN, 60V, 1A, 150DEG C, 0.725W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 1A, 150DEG C, 0.725W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS4160TQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS4160TQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS4160TQ-7
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1325052-DSS4160TQ-7 276-DSS4160TQ-7 DSS4160TQ-7DICT-ND DSS4160TQ-7 DSS4160TQ-7 28AK8946 DSS4160TQ-7
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 60V 1A SOT23 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Trans, Npn, 60V, 1A, 150Deg C, 0.725W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data