Microchip Technology, Inc. MOSFETs DN2535N3-G

Description
MOSFET Trans, N-Ch, 350V, 120mA, TO-92
Request a Quote Datasheet
Description
MOSFET Trans, N-Ch, 350V, 120mA, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8293332P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293332P
MOSFETs 8293332P
MOSFET Trans, N-Ch, 350V, 120mA, TO-92

MOSFET Trans, N-Ch, 350V, 120mA, TO-92

Supplier's Site
MOSFETs - 8293332 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293332
MOSFETs 8293332
MOSFET Trans, N-Ch, 350V, 120mA, TO-92

MOSFET Trans, N-Ch, 350V, 120mA, TO-92

Supplier's Site
MOSFETs - 1704347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1704347
MOSFETs 1704347
MOSFET Trans, N-Ch, 350V, 120mA, TO-92

MOSFET Trans, N-Ch, 350V, 120mA, TO-92

Supplier's Site
Single FETs, MOSFETs - DN2535N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2535N3-G-ND
Single FETs, MOSFETs DN2535N3-G-ND
N-Channel 350V 120mA (Tj) 1W (Tc) Through Hole TO-92 (TO-226)

N-Channel 350V 120mA (Tj) 1W (Tc) Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
350V 120MA MOSFET Transistor
278-DN2535N3-G
350V 120MA MOSFET Transistor 278-DN2535N3-G
MOSFET N-CH 350V 120MA TO92 Product overview: DN2535N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2535N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 350V 120MA TO92 Product overview: DN2535N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2535N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DN2535N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN2535N3-G
Single FETs, MOSFETs DN2535N3-G
MOSFET N-CH 350V 120MA TO92

MOSFET N-CH 350V 120MA TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 350V 25Ohm

MOSFET 350V 25Ohm

Buy Now
Mosfet, N Channel, 350V, 0.12A, To-92-3; Channel Type Microchip - 67X5069 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 350V, 0.12A, To-92-3; Channel Type Microchip
67X5069
Mosfet, N Channel, 350V, 0.12A, To-92-3; Channel Type Microchip 67X5069
MOSFET, N CHANNEL, 350V, 0.12A, TO-92-3; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:120mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 350V, 0.12A, TO-92-3; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:120mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN2535N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN2535N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN2535N3-G
MOSFET N-CH 350V 120MA TO92

MOSFET N-CH 350V 120MA TO92

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8293332P 8293332 DN2535N3-G-ND 278-DN2535N3-G DN2535N3-G DN2535N3-G 67X5069 DN2535N3-G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 350V 120MA MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Channel, 350V, 0.12A, To-92-3; Channel Type Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-92; TO-92 TO-92; To-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Depletion Depletion
Number of units in IC 1
V(BR)DSS 350 volts 350 volts
Unlock Full Specs
to access all available technical data