The DTA114YM is a pre-biased PNP transistor in an SOT-723 package, designed for inverter circuits with built-in thin-film bias resistors eliminating the need for external resistors. It operates with a maximum supply voltage of -50 V and an output current of -70 mA, dissipating up to 100 mW at 25°C. The junction and storage temperature range extends from -55°C to 150°C. The device features a typical input resistance of 10 kΩ, a resistance ratio of 4.7 between bias resistors, and a DC current gain of 68 at -5 V and -5 mA output. It is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1. The SOT-723 package measures 1.30 mm × 1.10 mm × 0.80 mm.
TRANS PREBIAS PNP 50V SOT723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA114YM-TP-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |