Bipolar (BJT) Transistor PNP 50V 100mA 80MHz 450mW Surface Mount X2-DFN1006-3
TRANS PNP 50V 0.1A 3DFN Product overview: DP0150ALP4-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DP0150ALP4-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168391-DP0150ALP4-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT PNP 50V 0.1A 3-PIN SMT
Trans GP BJT PNP 50V 0.1A 3-Pin DFN T/R
TRANS PNP 50V 0.1A 3DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DP0150ALP4-7DI-ND | 276-DP0150ALP4-7 | 1168391-DP0150ALP4-7 | DP0150ALP4-7 | 233-DP0150ALP4-7 | DP0150ALP4-7 |
| Product Name | Single Bipolar Transistors | 50V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DP0150ALP4-7 | Bipolar Transistors - BJT | Trans GP BJT PNP 50V 0.1A 3-Pin DFN T/R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | ||||
| Package Type | 3-XFDFN | Tape & Reel (TR) | SOT3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |