DIODES Incorporated Bipolar Transistor Arrays DST3946DPJ-7B

Description
TRANS NPN/PNP 40V 200MA SOT-963
Request a Quote
Description
TRANS NPN/PNP 40V 200MA SOT-963
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DST3946DPJ-7B is a complementary NPN/PNP small signal transistor in an SOT963 package with a 1 mm² footprint, rated for a collector-emitter voltage of 40 V and a collector current of 200 mA. It has a power dissipation of 300 mW and a thermal resistance of 417 °C/W, qualified to AEC-Q101 standards for high reliability. The device features a molded plastic case with UL 94 V-0 flammability rating, is RoHS compliant, and is suitable for automated assembly processes. It is supplied in 8 mm tape on a 7-inch reel with 10,000 units per reel.

Datasheet Summary
Powered by GS/AI

The DST3946DPJ-7B is a complementary NPN/PNP small signal transistor in an SOT963 package with a 1 mm² footprint, rated for a collector-emitter voltage of 40 V and a collector current of 200 mA. It has a power dissipation of 300 mW and a thermal resistance of 417 °C/W, qualified to AEC-Q101 standards for high reliability. The device features a molded plastic case with UL 94 V-0 flammability rating, is RoHS compliant, and is suitable for automated assembly processes. It is supplied in 8 mm tape on a 7-inch reel with 10,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 31-DST3946DPJ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-DST3946DPJ-7BTR-ND
Bipolar Transistor Arrays 31-DST3946DPJ-7BTR-ND
TRANS NPN/PNP 40V 200MA SOT-963

TRANS NPN/PNP 40V 200MA SOT-963

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DST3946DPJ-7BTR-ND
Product Name Bipolar Transistor Arrays
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R020M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details