Manufacturer: Rohm Semiconductor
Win Source Part Number: 014958-DTA123EKAT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Family Name: DTA123EKA
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 20mA, 5V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): FN4F3M; DDTA123EKA-7; DRA2123E;
Introduction Date: November 23, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 50V 0.1A SMT3 Product overview: DTA123EKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EKAT146 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3
20@20mA,5V One PNP - Pre-Biased 200mW 100mA 50V 500nA TO-236-3(SOT-23-3) Digital Transistors ROHS
TRANS PREBIAS PNP 50V 0.1A SMT3
TRANS PREBIAS PNP 200MW SMT3
Bipolar Transistors - Pre-Biased PNP 50V 100MA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 014958-DTA123EKAT146 | 292-DTA123EKAT146 | DTA123EKAT146TR-ND | DTA123EKAT146 | DTA123EKAT146 | DTA123EKAT146 | DTA123EKAT146 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EKAT146 | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Triode/MOS Tube/Transistor >> Digital Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP | PNP - Pre-Biased; PNP | ||
| Package Type | SOT3; SMT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 50 volts | 50 volts | 50 volts |