The DMTH83M2SPSWQ is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and efficiency. It features a low on-resistance of 2.9mΩ at 10V gate drive and 5.3mΩ at 6V, with a maximum continuous drain current of 165A at TC=25°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949 certified facilities. It has a thermal resistance of 1°C/W from junction to case, operates over a junction temperature range of -55°C to +175°C, and is RoHS compliant with a
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH83M2SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |