TRANS PREBIAS PNP 50V 0.1A UMT3 Product overview: DTA115EU3HZGT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA115EU3HZGT106
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
TRANS PREBIAS PNP 50V 0.1A UMT3
DTA115EU3HZG IS AN DIGITAL TRANS
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP -50V -0.1A 100kO SOT-323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-DTA115EU3HZGT106 | DTA115EU3HZGT106TR-ND | DTA115EU3HZGT106 | DTA115EU3HZGT106 | 81AC4669 | DTA115EU3HZGT106 |
| Product Name | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | Automotive | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| PD | 200 milliwatts |