Bipolar (BJT) Transistor PNP 20V 2A 215MHz 600mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 050880-DPLS320A-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 215MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 330mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
TRANS PNP 20V 2A SOT23-3 Product overview: DPLS320A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPLS320A-7 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 0.6W
TRANS PNP 20V 2A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DPLS320ADITR-ND | 050880-DPLS320A-7 | 276-DPLS320A-7 | DPLS320A-7 | DPLS320A-7 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DPLS320A-7 | 20V 2A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 20 volts | 20 volts |