MOSFET N-CH 700V 170MA TO252 Product overview: DN2470K4-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 170MA, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 170MA, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2470K4-G can be used for catalog matching and distributor lookup.
N-Channel 700V 170mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)
N-Channel 700V 170mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)
N-Channel 700V 170mA (Tj) 2.5W (Ta) Surface Mount TO-252, (D-Pak)
MOSFET N-CH 700V 170MA TO252
MOSFET N-CH 700V 170MA TO252
MOSFET, 700V, 0.17A, 150DEG C, 2.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:170mA; Drain Source Voltage Vds:700V; On Resistance Rds(on):42ohm; Rds(on) Test Voltage Vgs:0V; Threshold Voltage Vgs:-; Power RoHS Compliant: Yes
Transistor MOSFET N-CH 700V 0.17A 3-Pin (2+Tab) TO-252
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DN2470K4-G | DN2470K4-GDKR-ND | DN2470K4-G | DN2470K4-G | 72AC5604 | 536-DN2470K4-G | DN2470K4-G |
| Product Name | 700V 170MA TO252 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, 700V, 0.17A, 150Deg C, 2.5W; Transistor Polarity Microchip | Transistor MOSFET N-CH 700V 0.17A 3-Pin (2+Tab) TO-252 | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Depletion | ||||||
| V(BR)DSS | 700 volts | 700 volts | 700 volts | ||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |