Win Source Part Number: 969850-DTA015TEBTL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 10V
Frequency - Transition: 250 MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: EMT3F (SOT-416FL)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 100 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTA015TEBTLDKR,846-D
Base Product Number: DTA015
TRANS PREBIAS PNP 50V 0.1A EMT3F Product overview: DTA015TEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA015TEBTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS PREBIAS PNP 50V 0.15W SC89
DIGITAL TRANS, -50V, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.15W SC89
TRANS PREBIAS PNP 50V 0.1A EMT3F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 969850-DTA015TEBTL | 292-DTA015TEBTL | 846-DTA015TEBTLTR-ND | 687-DTA015TEBTL | 82AC2586 | DTA015TEBTL | DTA015TEBTL |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANS PREBIAS PNP 50V 0.15W SC89 | Digital Trans, -50V, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP - Pre-Biased; PNP | ||
| Package Type | SOT3 | Tape & Reel (TR) | SC-89, SOT-490 | TO-3 | SC-89, SOT-490 | SC-89, SOT-490 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 100 dB | ||||||
| Operating Frequency | 250 MHz | 250 MHz | 250 MHz |