Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS PNP 50V VMT3
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
DIGITALTRANSISTOR, -50V, -0.06A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-60mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-DTA044TMT2LTR-ND | DTA044TMT2L | DTA044TMT2L | 82AC2618 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Digitaltransistor, -50V, -0.06A, Sot-723; Digital Transistor Polarity Rohm |
| Polarity | PNP | |||
| Package Type | SOT-723 | SOT-723 | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |