Category: OEM Souring
Win Source Part Number: 1465089-DSS60601MZ4Q
Manufacturer: Diodes Incorporated
Bipolar (BJT) Transistor PNP 120V 700mA 300MHz 500mW Surface Mount MPT3
TRANS NPN 60V 6A SOT-223-3
TRANS NPN 60V 6A SOT-223-3
TRANS PNP 120V 0.7A MPT3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1465089-DSS60601MZ4Q-13 | 31-DSS60601MZ4Q-13TR-ND | DSS60601MZ4Q-13 |
| Product Name | OEM Souring | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SOT223; TO-261-4, TO-261AA | MPT3 |
| Polarity | NPN | ||
| Transistor Grade / Operating Range | Automotive |