TRANS PNP 50V 3A SOT89-3 Product overview: DPLS350Y-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPLS350Y-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-89-3
TRANS PNP 50V 3A SOT89-3
Bipolar Transistors - BJT 1000mW -50Vceo
TRANS PNP 50V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DPLS350Y-13 | DPLS350YDITR-ND | DPLS350Y-13 | DPLS350Y-13 | DPLS350Y-13 |
| Product Name | 50V 3A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; SOT-89-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |