Bipolar (BJT) Transistor PNP 140V 4A 150MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 140V 4A 150MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 140V 4A 150MHz 1W Surface Mount SOT-223-3
TRANS PNP 140V 4A SOT223-3 Product overview: DPLS4140E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPLS4140E-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014534-DPLS4140E-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Family Name: DPLS4140E
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 360mV @ 300mA, 3A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PBHV9414Z; PBHV9414ZX;
Introduction Date: February 12, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TRANS PNP 140V 4A SOT223-3
TRANS PNP 140V 4A SOT223-3
Bipolar Transistors - BJT PNP 1W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DPLS4140E-13DIDKR-ND | 276-DPLS4140E-13 | 014534-DPLS4140E-13 | DPLS4140E-13 | DPLS4140E-13 | DPLS4140E-13 |
| Product Name | Single Bipolar Transistors | 140V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DPLS4140E-13 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| VCEO | 140 volts | 140 volts | 140 volts | 140 volts |