ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA123EEBTL

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTA123EEBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA123EEBTLTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTA123EEBTLTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Digital Transistor, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm - 36AJ8910 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm
36AJ8910
Digital Transistor, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm 36AJ8910
DIGITAL TRANSISTOR, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; ResistorRoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; ResistorRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA123EEBTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA123EEBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA123EEBTL
TRANS PREBIAS PNP 50V 0.1A EMT3F

TRANS PREBIAS PNP 50V 0.1A EMT3F

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 846-DTA123EEBTLTR-ND 36AJ8910 DTA123EEBTL
Product Name Single, Pre-Biased Bipolar Transistors Digital Transistor, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SC-89, SOT-490 TO-3
Transistor Type Digital Transistor, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
30V 0.5A SOT89 Bipolar Transistor - 276-BCV29H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 30 volts
View Details
5 suppliers