MOSFET BVDSS: 61V~100V POWERDI50
MOSFET, N-CH, 80V, 100A, 175DEG C, 1.6W ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH84M1SPS-13TR-ND | 68AH9578 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 80V, 100A, 175Deg C, 1.6W Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |