TRANS NPN/PNP 45V 100MA SOT-963
TRANS NPN/PNP 45V 100MA SOT-963
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 175MHz, 340MHz 250mW Surface Mount SOT-963
TRANS NPN/PNP 45V 0.1A SOT963 Product overview: DST847BPDP6-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DST847BPDP6-7 can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 45V 0.1A SOT963
Bipolar Transistors - BJT BIPOLAR TRANS COMP
BIPOLAR ARRAY, NPN/PNP, 45V/0.1A/SOT963 ROHS COMPLIANT: YES
TRANS NPN/PNP 45V 0.1A SOT963
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DST847BPDP6-7DKR-ND | 277-DST847BPDP6-7 | DST847BPDP6-7 | DST847BPDP6-7 | 28AK8955 | DST847BPDP6-7 |
| Product Name | Bipolar Transistor Arrays | 45V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Array, Npn/pnp, 45V/0.1A/sot963 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | SOT-963 | Tape & Reel (TR) | SOT-963 | TO-3 | SOT-963 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |