Texas Instruments Datasheets for Digital-to-Analog Converter (DAC) Chips

Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages.
Digital-to-Analog Converter (DAC) Chips: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-PDIP -40 to 85
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-PDIP 0 to 70
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-SOIC -40 to 85
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-SOIC 0 to 70
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-VSSOP -40 to 85
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-VSSOP 0 to 70
10-Bit, 125MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
10-Bit, 125MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
100dB SNR Stereo DAC 20-SSOP
100dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
101dB SNR Stereo ADC with 6x2 channel MUX and PGA 32-TQFP -40 to 85
101dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85
103dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
105dB SNR Stereo DAC 28-SSOP
105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP
106dB SNR Stereo DAC (H/W Control) 16-SSOP -25 to 85
106dB SNR Stereo DAC (S/W Control) 16-SSOP -20 to 85
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
106dB SNR Stereo DAC (S/W Control) 16-SSOP
106dB SNR Stereo DAC 16-SSOP
106dB SNR Stereo DAC 28-SSOP
106dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
112dB SNR Low-Power Mono Audio ADC 16-TSSOP -10 to 70
112dB SNR Stereo ADC with Differential Inputs 28-SSOP -10 to 70
112dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
113dB SNR Stereo DAC (H/W Control) 28-SSOP -25 to 85
113dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
113dB SNR Stereo DAC 24-TSSOP -40 to 85
117dB SNR Stereo DAC 28-SSOP
118dB SNR 4-Channel Audio ADC 64-HTQFP -10 to 70
118dB SNR 4-Channel Audio DAC 48-TQFP -10 to 70
118dB SNR Stereo Audio ADC 28-SSOP -10 to 70
12-Bit, 125 MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
12-Bit, 125 MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
123dB SNR Stereo Audio ADC with PCM output 48-TQFP -40 to 85
123dB SNR Stereo DAC (H/W Control) 28-SSOP -25 to 85
123dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
124dB SNR Stereo Audio ADC with PCM/DSD and modulator outputs 48-TQFP -40 to 85
132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP -25 to 85
132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP
132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85
14-Bit, 125 MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
14-Bit, 125 MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fixed Audio processing 28-TSSOP -25 to 85
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP -25 to 85
2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM Interface and Fixed Audio Processing 28-TSSOP -25 to 85
2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP -25 to 85
2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP
2VRMS DirectPath?, 100dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
2VRMS DirectPath?, 106dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte 20-TSSOP -40 to 125
2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
30-TSSOP
32-bit, 192kHz Sampling, Advanced Segment, Audio Stereo DAC 28-SSOP -25 to 85
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
4.2-VRMS DirectPath?, 114-dB Audio Stereo Differential-Output DAC with 32-bit, 384-kHz PCM Interface 32-VQFN -25 to 85
8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
8-Bit, 30MSPS Single DAC 20-SOIC 0 to 70
90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-DSBGA -40 to 85
90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-VQFN -40 to 85
90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-DSBGA -40 to 85
93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-QFN -40 to 85
93dB SNR Stereo ADC with Single-Ended Inputs 14-SOIC
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP
96dB SNR Stereo DAC with Programmable PLL 24-SSOP
97dB SNR Stereo DAC 14-SOIC
98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) 16-TSSOP 0 to 70
98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) 20-VQFN
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-VQFN 0 to 70
98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 16-TSSOP 0 to 70
98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 20-VQFN
98dB SNR Low-Power Stereo DAC with line-out (S/W Control) 16-TSSOP 0 to 70
98dB SNR Low-Power Stereo DAC with line-out (S/W Control) 20-VQFN
98dB SNR Stereo DAC 16-SSOP
98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (I2S) 32-TQFP -25 to 85
98dB SNR Stereo Full Speed DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (I2S) 32-TQFP -25 to 85
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control + I2S) 32-TQFP -25 to 85
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85
99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85
Automotive Catalog 106dB SNR Stereo DAC (H/W Control) 16-SSOP -40 to 105
Automotive Catalog 106dB SNR Stereo DAC (S/W Control) 16-SSOP -40 to 105
Automotive Catalog 112dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -40 to 105
Automotive Catalog 113dB SNR Stereo DAC 24-TSSOP -40 to 105
Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 125
Automotive Catalog, 112dB SNR Stereo ADC with Differential Inputs 28-SSOP -40 to 85
Enhanced Product Triple 10-Bit All Format Video DAC 80-HTQFP -40 to 85
H/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125
S/W Controlled, 110dB 4ch Audio ADC with Universal Front End 30-TSSOP -40 to 125
S/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-PDIP
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC
Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC 30-TSSOP -40 to 125
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85
SW Controlled, 4ch Audio ADC with Smart Front End 30-TSSOP -40 to 125
Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP -40 to 85
Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP 0 to 70
Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compli ant Full Scale Range 48-HTQFP 0 to 70
Triple 10-Bit All Format Video DAC 80-HTQFP 0 to 70

<< Prev Next >>