The PCM1794 is a monolithic CMOS stereo digital-to-analog converter with 24-bit resolution, designed for high-fidelity audio applications. It operates on a dual-supply configuration of 5 V analog and 3.3 V digital, features differential current outputs of 7.8 mA p-p, and supports sampling rates from 10 kHz to 200 kHz with auto-detect system clock multiplication factors of 128× to 768×. The device is housed in a 28-lead SSOP package and offers dynamic range up to 132 dB in mono mode, THD+N as low as 0.0004%, and supports 16- and 24-bit audio data in standard, I2S, and left-justified formats. It includes digital de-emphasis, soft mute, and a zero flag, with 5-V tolerant digital inputs and a sharp 8× oversampling digital filter providing -130 dB stop-band attenuation.
132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP
Win Source Part Number: 1184450-PCM1794DBR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC, Audio
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 200k
Data Interface: I2S
Number of Channels: 3
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 3.6V, 5V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: PCM1794DBRG4,PCM1794
Base Product Number: PCM179
Product Status: Obsolete
132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP Product overview: PCM1794DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1794DBR can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1794DBR | 1184450-PCM1794DBR | 768-PCM1794DBR | PCM1794DBR |
| Product Name | PCM1794 132dB SNR Highest Performance Stereo DAC (H/W Control) | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2S | Serial, 3-WIRE | ||
| Package Type | SSOP | SSOP | SSOP | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |