100dB SNR Stereo DAC 20-SSOP Product overview: PCM1720E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1720E can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 345835-PCM1720E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 65
IC DAC/AUDIO 24BIT 96K 20SSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-PCM1720E | PCM1720E | 345835-PCM1720E | PCM1720E |
| Product Name | SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1720E | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial, 3-WIRE | Serial | I2S | |
| Package Type | SSOP | SOP; SSOP; SSOP20 | SOP; SSOP; 20-SSOP | SSOP |
| Resolution | 24 bits |