112dB SNR Low-Power Mono Audio ADC 16-TSSOP -10 to 70
IC ADC/AUDIO 24BIT 108K 16TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4201PWRG4 | PCM4201PWRG4 |
| Product Name | PCM4201 112dB SNR Low-Power Mono Audio ADC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | |
| Package Type | TSSOP | SSOP |
| Screening Level | Catalog | |
| Resolution | 24 bits |