The PCM1789 is a 24-bit, stereo audio digital-to-analog converter with differential outputs, supporting sampling rates from 8 kHz to 192 kHz and offering 113 dB SNR and dynamic range. It operates with a 5 V analog supply and 3.3 V digital supply, and includes an integrated analog low-pass filter. The device is housed in a 24-pin TSSOP package measuring 4.40 mm by 7.80 mm, and operates over a temperature range of -40°C to 85°C. Control is supported via SPI or I2C interfaces, with additional hardware control options. The PCM1789PWR variant is supplied in a tape-and-reel packaging format with a 2000-piece quantity per reel.
113dB SNR Stereo DAC 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026551-PCM1789PWR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
24-Bit Stereo DAC, 113dB SNR, 192kS/s, TSSOP, 5V Product overview: PCM1789PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1789PWR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO24
IC DAC/AUDIO 24BIT 192K 24TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1789PWR | 026551-PCM1789PWR | 768-PCM1789PWR | PCM1789PWR | PCM1789PWR |
| Product Name | PCM1789 113dB SNR Stereo DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1789PWR | 5V TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C; SPI,I2C,H/W | DSP, I2S | Serial, 3-WIRE, I2C, SPI | Serial | |
| Package Type | TSSOP | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP | SOP; SSOP; TSSOP24 | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |