Texas Instruments PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) PCM2702E

Description
105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP
Request a Quote Datasheet
Description
105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) - PCM2702E - Texas Instruments
Dallas, TX, United States
PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered)
PCM2702E
PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) PCM2702E
105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP

105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 28-SSOP

Buy Now Datasheet
5V SSOP Digital-to-Analog Converter IC - 768-PCM2702E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM2702E
5V SSOP Digital-to-Analog Converter IC 768-PCM2702E
16b Stereo USB DAC, 105dB SNR, 48kS/s, 5V, SSOP Product overview: PCM2702E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2702E can be used for catalog matching and distributor lookup.

16b Stereo USB DAC, 105dB SNR, 48kS/s, 5V, SSOP Product overview: PCM2702E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2702E can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2702E
270969-PCM2702E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2702E 270969-PCM2702E
Manufacturer: Texas Instruments Win Source Part Number: 270969-PCM2702E Packaging: Tube/Rail Type: Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 270969-PCM2702E
Packaging: Tube/Rail
Type: Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 48k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM2702E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO28

D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO28

Supplier's Site Datasheet
 - PCM2702E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO28

D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO28

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number PCM2702E 768-PCM2702E 270969-PCM2702E PCM2702E
Product Name PCM2702 105dB SNR Stereo USB2.0 FS DAC with line-out (Self-powered) 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2702E
Interface Type Serial, USB USB Serial
Package Type SSOP SOP; SSOP; 28-SSOP SOP; SSOP; SSOP28
Resolution 16 bits
Unlock Full Specs
to access all available technical data