Texas Instruments PCM1794A 132dB SNR Highest Performance Stereo DAC (H/W Control) PCM1794ADBR

Description
132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1794A 132dB SNR Highest Performance Stereo DAC (H/W Control) - PCM1794ADBR - Texas Instruments
Dallas, TX, United States
PCM1794A 132dB SNR Highest Performance Stereo DAC (H/W Control)
PCM1794ADBR
PCM1794A 132dB SNR Highest Performance Stereo DAC (H/W Control) PCM1794ADBR
132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP -25 to 85

132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP -25 to 85

Buy Now Datasheet
5V SSOP Digital-to-Analog Converter IC - 768-PCM1794ADBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1794ADBR
5V SSOP Digital-to-Analog Converter IC 768-PCM1794ADBR
24-Bit 192KS/s Stereo DAC, 127dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1794ADBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1794ADBR can be used for catalog matching and distributor lookup.

24-Bit 192KS/s Stereo DAC, 127dB SNR, Serial Interface, 5V, SSOP Product overview: PCM1794ADBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1794ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1794ADBR
026555-PCM1794ADBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1794ADBR 026555-PCM1794ADBR
Manufacturer: Texas Instruments Win Source Part Number: 026555-PCM1794ADBR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: PCM1794 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): PCM1794ADBRG4; PCM1794ADB; Introduction Date: February 05, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026555-PCM1794ADBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1794
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): PCM1794ADBRG4; PCM1794ADB;
Introduction Date: February 05, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1794ADBR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1794ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1794ADBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1794ADBR
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1794ADBR 768-PCM1794ADBR 026555-PCM1794ADBR PCM1794ADBR PCM1794ADBR
Product Name PCM1794A 132dB SNR Highest Performance Stereo DAC (H/W Control) 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1794ADBR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial, 3-WIRE I2S Serial
Package Type SSOP SSOP SOP; SSOP; 28-SSOP SOP; SSOP; SSOP28 SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data