The PCM1748KEG4 is a 24-bit, 96-kHz sampling, stereo audio digital-to-analog converter in an SSOP-16 package, designed for high-fidelity audio applications such as AV receivers and DVD players. It operates with a 5-V analog supply and a 3.3-V digital supply, supports sampling rates from 5 kHz to 100 kHz, and accepts 16- to 24-bit audio data in standard, I²S, or left-justified formats. The device features a typical dynamic range of 106 dB and SNR of 106 dB (A-weighted, 44.1 kHz) with THD+N of 0.002% at 44.1 kHz. It includes user-programmable digital attenuation, de-emphasis, filter rolloff, and soft mute functions, and has 5-V-tolerant digital inputs. The package is SSOP-16 with a lead finish of NIPDAU and a maximum reflow temperature of 260°C. The operating temperature range is -25°C to 85°C.
106dB SNR Stereo DAC 16-SSOP
IC DAC/AUDIO 24BIT 100K 16SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1748KEG4 | PCM1748KEG4 |
| Product Name | PCM1748 106dB SNR Stereo DAC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI | |
| Package Type | SSOP | SSOP |
| Screening Level | Catalog |