Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP -40 to 85
THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC
Manufacturer: Texas Instruments
Win Source Part Number: 757403-THS8136IPHPR
Packaging: Tape and Reel
Type: Video DAC
Mounting Style: SMD
Sampling Rate (Per Second): 180M
Data Interface: Parallel
Number of Channels: 3
Resolution (Bits): 10 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: THS8136
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V, 3V ~ 3.6V
Triple 10-bit 180MSPS DAC, HTQFP, 3.3V Product overview: THS8136IPHPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8136IPHPR can be used for catalog matching and distributor lookup.
IC 10BIT 180MSPS DAC VID 48HTQFP
IC VIDEO DAC 10BIT 180M 48HTQFP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS8136IPHPR | THS8136IPHPR | 757403-THS8136IPHPR | 768-THS8136IPHPR | 815-THS8136IPHPR | THS8136IPHPR |
| Product Name | THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8136IPHPR | 3.3V Digital-to-Analog Converter IC | IC 10BIT 180MSPS DAC VID 48HTQFP | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Package Type | QFP; TQFP; HTQFP48 | HTQFP | QFP; 48-PowerTQFP | QFP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR),Bulk | ||
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Sample Rate | 180000 kSamples/Sec |