97dB SNR Stereo DAC 14-SOIC
D/A Converter, 1 Func, Serial Input Loading, PDSO14
D/A Converter, 1 Func, Serial Input Loading, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 026536-PCM1744U
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
24-Bit 96kS/s Stereo DAC, 97dB SNR, SOIC Product overview: PCM1744U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1744U can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 96K 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1744U | PCM1744U | 026536-PCM1744U | 768-PCM1744U | PCM1744U |
| Product Name | PCM1744 97dB SNR Stereo DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1744U | SOIC Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | I2S | Serial | ||
| Package Type | SOIC; SOIC14 | SOIC; 14-SOIC | SOIC | SOIC | |
| Packing Method | Tube; Tube | Tube; Tube/Rail | Tube; Tube | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |