118dB SNR 4-Channel Audio DAC 48-TQFP -10 to 70
4-Ch 24-Bit 216kS/s Audio DAC, 118dB SNR, SPI/Serial, TQFP Product overview: PCM4104PFBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4104PFBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026587-PCM4104PFBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM4104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 216k
Alternative Parts (Cross-Reference): AK4454VN; AK4413EQ; AK4414EQ;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 216K 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4104PFBR | 768-PCM4104PFBR | 026587-PCM4104PFBR | PCM4104PFBR |
| Product Name | PCM4104 118dB SNR 4-Channel Audio DAC | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4104PFBR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI,H/W | SPI, Serial, 3-WIRE, 4-WIRE | PCM | |
| Package Type | TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Operating Temperature | -10 C (14 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |