Texas Instruments TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power TLC5615CDGKR

Description
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power - TLC5615CDGKR - Texas Instruments
Dallas, TX, United States
TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power
TLC5615CDGKR
TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power TLC5615CDGKR
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-VSSOP 0 to 70

10-Bit, 12.5 us DAC, Serial Input, Low Power 8-VSSOP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CDGKR
847465-TLC5615CDGKR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CDGKR 847465-TLC5615CDGKR
Manufacturer: Texas Instruments Win Source Part Number: 847465-TLC5615CDGKR Features: Bit Digital to Analog Converter Package: Reel - TR Family Name: TLC5615 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLC5615CDGKRG4, TLC5615CDGKRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 847465-TLC5615CDGKR
Features: Bit Digital to Analog Converter
Package: Reel - TR
Family Name: TLC5615
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLC5615CDGKRG4, TLC5615CDGKRG4-ND

Buy Now Datasheet
Digital to Analog Converters (DAC) - TLC5615CDGKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLC5615CDGKR-ND
Digital to Analog Converters (DAC) TLC5615CDGKR-ND
10 Bit Digital to Analog Converter 1 8-VSSOP

10 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital-to-Analog Converter IC - 701-TLC5615CDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
701-TLC5615CDGKR
Digital-to-Analog Converter IC 701-TLC5615CDGKR
10-Bit 1-Ch DAC, 75KS/s, SPI, 12.5us Settling, VSSOP Product overview: TLC5615CDGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5615CDGKR can be used for catalog matching and distributor lookup.

10-Bit 1-Ch DAC, 75KS/s, SPI, 12.5us Settling, VSSOP Product overview: TLC5615CDGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5615CDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLC5615CDGKR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLC5615CDGKR
IC DAC 10BIT V-OUT 8VSSOP

IC DAC 10BIT V-OUT 8VSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CDGKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLC5615CDGKR
Data Acquisition - Digital to Analog Converters (DAC) TLC5615CDGKR
IC DAC 10BIT V-OUT 8VSSOP

IC DAC 10BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLC5615CDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLC5615CDGKR
Digital to Analog Converters (DAC) TLC5615CDGKR
10 Bit Digital to Analog Converter 1 8-VSSOP

10 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLC5615CDGKR 847465-TLC5615CDGKR TLC5615CDGKR-ND 701-TLC5615CDGKR TLC5615CDGKR TLC5615CDGKR TLC5615CDGKR
Product Name TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CDGKR Digital to Analog Converters (DAC) Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI
Package Type PDIP,SOIC,VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
DAC3283 Dual 16 bit 800MSPS Communications DAC - DAC3283IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers