Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1720E/2K PCM1720E/2K

Description
Manufacturer: Texas Instruments Win Source Part Number: 026527-PCM1720E/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026527-PCM1720E/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1720E/2K
026527-PCM1720E/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1720E/2K 026527-PCM1720E/2K
Manufacturer: Texas Instruments Win Source Part Number: 026527-PCM1720E/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 026527-PCM1720E/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM1720E/2K
SSOP Digital-to-Analog Converter IC 768-PCM1720E/2K
100dB SNR Stereo DAC 20-SSOP Product overview: PCM1720E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1720E/2K can be used for catalog matching and distributor lookup.

100dB SNR Stereo DAC 20-SSOP Product overview: PCM1720E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1720E/2K can be used for catalog matching and distributor lookup.

Supplier's Site
 - PCM1720E/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO20

D/A Converter, 1 Func, Serial Input Loading, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1720E/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1720E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1720E/2K
IC DAC/AUDIO 24BIT 96K 20SSOP

IC DAC/AUDIO 24BIT 96K 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 026527-PCM1720E/2K 768-PCM1720E/2K PCM1720E/2K PCM1720E/2K
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1720E/2K SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S Serial, 3-WIRE Serial
Package Type SOP; SSOP; 20-SSOP SSOP SOP; SSOP; SSOP20 SSOP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Bulk; Tape & Reel (TR),Bulk
Unlock Full Specs
to access all available technical data