Texas Instruments THS8135 Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compliant Full Scale Range THS8135PHP

Description
Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compli ant Full Scale Range 48-HTQFP 0 to 70
Request a Quote Datasheet
Description
Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compli ant Full Scale Range 48-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS8135 Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compliant Full Scale Range - THS8135PHP - Texas Instruments
Dallas, TX, United States
THS8135 Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compliant Full Scale Range
THS8135PHP
THS8135 Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compliant Full Scale Range THS8135PHP
Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compli ant Full Scale Range 48-HTQFP 0 to 70

Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compliant Full Scale Range 48-HTQFP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8135PHP
032167-THS8135PHP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8135PHP 032167-THS8135PHP
Manufacturer: Texas Instruments Win Source Part Number: 032167-THS8135PHP Packaging: Tray Type: Video DAC Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 10 b Voltage Supply Source: Analog and Digital Family Name: THS8135 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-HTQFP (7x7) Supply Voltage - Operating: 1.65 V to 2 V, 3 V to 3.6 V Sampling Rate: 240M Alternative Parts (Cross-Reference): THS8135PHPG4; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032167-THS8135PHP
Packaging: Tray
Type: Video DAC
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 10 b
Voltage Supply Source: Analog and Digital
Family Name: THS8135
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 1.65 V to 2 V, 3 V to 3.6 V
Sampling Rate: 240M
Alternative Parts (Cross-Reference): THS8135PHPG4;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
768-THS8135PHP
Digital-to-Analog Converter IC 768-THS8135PHP
Triple 10-bit 240MSPS Video DAC, HTQFP, Parallel Interface Product overview: THS8135PHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8135PHP can be used for catalog matching and distributor lookup.

Triple 10-bit 240MSPS Video DAC, HTQFP, Parallel Interface Product overview: THS8135PHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8135PHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - THS8135PHP - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.015us Settling Time, PQFP48

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.015us Settling Time, PQFP48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - THS8135PHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
THS8135PHP
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose THS8135PHP
IC VIDEO DAC 10BIT 240M 48HTQFP

IC VIDEO DAC 10BIT 240M 48HTQFP

Supplier's Site
IC DAC TRPL 10BIT VIDEO 48-HTQFP - 815-THS8135PHP - Utmel Electronic Limited
Hong Kong, China
IC DAC TRPL 10BIT VIDEO 48-HTQFP
815-THS8135PHP
IC DAC TRPL 10BIT VIDEO 48-HTQFP 815-THS8135PHP
IC DAC TRPL 10BIT VIDEO 48-HTQFP

IC DAC TRPL 10BIT VIDEO 48-HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number THS8135PHP 032167-THS8135PHP 768-THS8135PHP THS8135PHP THS8135PHP 815-THS8135PHP
Product Name THS8135 Triple 10-Bit 240MSPS Video DAC with Tri-Level Sync & Video (ITU-R.BT601)-Compliant Full Scale Range Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8135PHP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose IC DAC TRPL 10BIT VIDEO 48-HTQFP
Interface Type Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type QFP; TQFP; 48-HTQFP (7x7) HTQFP QFP; TQFP; HTQFP48 QFP QFP; 48-PowerTQFP
Packing Method Tray Tray Tray; Bulk; Bulk,Tray Tape Reel; Tray
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Sample Rate 240000 kSamples/Sec
Unlock Full Specs
to access all available technical data