The PCM1802 is a 24-bit stereo analog-to-digital converter with single-ended analog inputs, designed for cost-sensitive consumer audio applications. It operates with a 5 V analog supply and 3.3 V digital supply, supports sampling rates from 16 kHz to 96 kHz, and includes an internal antialiasing filter and high-pass filter. The device features a programmable oversampling ratio of ×64 or ×128, six data formats including I2S and left/right-justified
105dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO20
IC ADC/AUDIO 24BIT 96K 20SSOP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1802DBG4 | PCM1802DBG4 | PCM1802DBG4 |
| Product Name | PCM1802 105dB SNR Stereo ADC with Single-Ended Inputs | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | H/W | Serial | |
| Package Type | SSOP | SOP; SSOP; SSOP20 | SSOP |
| Screening Level | Catalog | ||
| Resolution | 24 bits |