Manufacturer: Texas Instruments
Win Source Part Number: 115948-PCM1719E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 18 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
18-Bit 2-Ch DAC, 48kS/s, Serial, 5V, SSOP Product overview: PCM1719E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1719E can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO28
IC DAC/AUDIO 18BIT 48K 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 115948-PCM1719E | 768-PCM1719E | PCM1719E | PCM1719E |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1719E | 5V SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2S | Serial, 3-WIRE | Serial | |
| Package Type | SOP; SSOP; 28-SSOP | SSOP | SOP; SSOP; SSOP28 | SSOP |
| Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube,Tube | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |