The PCM56U/1K is a 16-bit monolithic digital-to-analog converter designed for audio applications, packaged in a 16-pin SOIC with dimensions compatible with 1000-piece tape and reel packaging. It operates from dual power supplies ranging from -5V to -12V, with a typical power dissipation of 260 mW at -5V supplies. The device features a bipolar voltage output range of -3.0V, a 1.5 µs settling time, and -92 dB maximum total harmonic distortion at full-scale input for the K-grade variant. It meets EIAJ STC-007 compatibility and includes a provision for MSB error adjustment. The converter operates over a temperature range of -25°C to +70°C and is RoHS compliant with a Level-3 MSL rating.
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1236495-PCM56U/1K
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC DAC/AUDIO 16BIT 16SOIC
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM56U/1K | 1236495-PCM56U/1K | PCM56U/1K |
| Product Name | PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56U/1K | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SOIC |